Renesas Electronics Corporation Microcontrollers R5F10KGCGNA#00

Description
IC MCU 16BIT 32KB FLASH 48HWQFN
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 48HWQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10KGCGNA#00TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10KGCGNA#00TR-ND
Microcontrollers 559-R5F10KGCGNA#00TR-ND
IC MCU 16BIT 32KB FLASH 48HWQFN

IC MCU 16BIT 32KB FLASH 48HWQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10KGCGNA#00 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10KGCGNA#00
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10KGCGNA#00
IC MCU 16BIT 32KB FLASH 48HWQFN

IC MCU 16BIT 32KB FLASH 48HWQFN

Supplier's Site
Microcontrollers - R5F10KGCGNA#00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10KGCGNA#00
Microcontrollers R5F10KGCGNA#00
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10KGCGNA#00TR-ND R5F10KGCGNA#00 R5F10KGCGNA#00
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 9x8/10b
RAM 5.5 KB 5.5 KB 5.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details