Renesas Electronics Corporation Microcontrollers R5F10KGCGFB#V0

Description
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
Request a Quote
Description
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F10KGCGFB#V0 is a 16-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum frequency of 24 MHz and delivers 31 DMIPS performance. It features a compact 32 KB of flash memory and 5.5 KB of RAM, making it suitable for various applications requiring efficient memory usage. The device supports a wide operating voltage range of 2.4 V to 5.5 V and incorporates ultra-low power technology, with consumption as low as 0.23 µA in stop mode and 0.61 µA for real-time clock and low voltage detection functions. This microcontroller includes an integrated USB controller compliant with USB 2.0 specifications, supporting both host and function modes, and is capable of full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfers. It also features multiple communication interfaces, including I²C and UART, along with a direct memory access (DMA) controller for efficient data handling. The R5F10KGCGFB#V0 is designed for applications that require reliable performance in a compact form factor, with an operating temperature range of -40°C to +105°C, making it suitable for industrial and consumer applications. Its safety features include flash memory CRC calculation and RAM parity error checks, ensuring data integrity and reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The R5F10KGCGFB#V0 is a 16-bit microcontroller from Quarktwin Technology Ltd. that operates at a maximum frequency of 24 MHz and delivers 31 DMIPS performance. It features a compact 32 KB of flash memory and 5.5 KB of RAM, making it suitable for various applications requiring efficient memory usage. The device supports a wide operating voltage range of 2.4 V to 5.5 V and incorporates ultra-low power technology, with consumption as low as 0.23 µA in stop mode and 0.61 µA for real-time clock and low voltage detection functions. This microcontroller includes an integrated USB controller compliant with USB 2.0 specifications, supporting both host and function modes, and is capable of full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfers. It also features multiple communication interfaces, including I²C and UART, along with a direct memory access (DMA) controller for efficient data handling. The R5F10KGCGFB#V0 is designed for applications that require reliable performance in a compact form factor, with an operating temperature range of -40°C to +105°C, making it suitable for industrial and consumer applications. Its safety features include flash memory CRC calculation and RAM parity error checks, ensuring data integrity and reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10KGCGFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10KGCGFB#V0-ND
Microcontrollers 559-R5F10KGCGFB#V0-ND
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - 2616010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616010
Microcontrollers 2616010
MCU,RL78/G1C,24MHZ,3 2KB FLASH,LQFP48

MCU,RL78/G1C,24MHZ,32KB FLASH,LQFP48

Supplier's Site
Microcontrollers - 2616009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616009
Microcontrollers 2616009
MCU,RL78/G1C,24MHZ,3 2KB FLASH,LQFP48

MCU,RL78/G1C,24MHZ,32KB FLASH,LQFP48

Supplier's Site
Microcontrollers - 2616010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616010P
Microcontrollers 2616010P
MCU,RL78/G1C,24MHZ,3 2KB FLASH,LQFP48

MCU,RL78/G1C,24MHZ,32KB FLASH,LQFP48

Supplier's Site
Embedded - Microcontrollers - R5F10KGCGFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10KGCGFB#V0
Embedded - Microcontrollers R5F10KGCGFB#V0
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F10KGCGFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10KGCGFB#V0
Microcontrollers R5F10KGCGFB#V0
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F10KGCGFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10KGCGFB#V0
Microcontrollers R5F10KGCGFB#V0
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10KGCGFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10KGCGFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10KGCGFB#V0
IC MCU 16BIT 32KB FLASH 48LFQFP

IC MCU 16BIT 32KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10KGCGFB#V0-ND 2616010 R5F10KGCGFB#V0 R5F10KGCGFB#V0 R5F10KGCGFB#V0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 9x8/10b
RAM 5.5 KB 5.5 KB 5.5 KB
ROM 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers