Renesas Electronics Corporation Microcontrollers R5F10KBCANA#U0

Description
Microcontroller, 16-Bit, FLASH, R5F10 CPU, 24MHz, CMOS, PQCC32
Request a Quote
Description
Microcontroller, 16-Bit, FLASH, R5F10 CPU, 24MHz, CMOS, PQCC32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F10KBCANA#U0 is a 16-bit microcontroller from the RL78/G1C series by Renesas, designed for USB-based applications. It operates within a voltage range of 2.4 V to 5.5 V and features a maximum operating frequency of 24 MHz, delivering 31 DMIPS performance. The microcontroller includes 32 KB of flash memory and 5.5 KB of RAM, with a data flash size of 2 KB that supports background operations and has a high endurance of 1 million erase cycles. This device is optimized for low power consumption, with operational current as low as 71 µA/MHz and a stop mode current of 0.23 µA. It supports various communication interfaces, including multiple I²C and SPI channels, as well as a UART interface. The integrated USB controller complies with USB 2.0 specifications, supporting both full-speed and low-speed transfers, and is compatible with battery charging specifications. The microcontroller also features a range of safety functions, including flash memory CRC calculation and RAM parity error checking, making it suitable for applications requiring high reliability. It is available in a 32-pin plastic HWQFN package, with an operating temperature range of -40°C to +85°C, and an extended range option up to +105°C. This product is suitable for engineers looking for a low-power, versatile microcontroller for USB applications.

Datasheet Summary
Powered by GS/AI

The R5F10KBCANA#U0 is a 16-bit microcontroller from the RL78/G1C series by Renesas, designed for USB-based applications. It operates within a voltage range of 2.4 V to 5.5 V and features a maximum operating frequency of 24 MHz, delivering 31 DMIPS performance. The microcontroller includes 32 KB of flash memory and 5.5 KB of RAM, with a data flash size of 2 KB that supports background operations and has a high endurance of 1 million erase cycles. This device is optimized for low power consumption, with operational current as low as 71 µA/MHz and a stop mode current of 0.23 µA. It supports various communication interfaces, including multiple I²C and SPI channels, as well as a UART interface. The integrated USB controller complies with USB 2.0 specifications, supporting both full-speed and low-speed transfers, and is compatible with battery charging specifications. The microcontroller also features a range of safety functions, including flash memory CRC calculation and RAM parity error checking, making it suitable for applications requiring high reliability. It is available in a 32-pin plastic HWQFN package, with an operating temperature range of -40°C to +85°C, and an extended range option up to +105°C. This product is suitable for engineers looking for a low-power, versatile microcontroller for USB applications.

Suppliers

Company
Product
Description
Supplier Links
 - R5F10KBCANA#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, R5F10 CPU, 24MHz, CMOS, PQCC32

Microcontroller, 16-Bit, FLASH, R5F10 CPU, 24MHz, CMOS, PQCC32

Supplier's Site Datasheet
Microcontrollers - R5F10KBCANA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10KBCANA#U0-ND
Microcontrollers R5F10KBCANA#U0-ND
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F10KBCANA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F10KBCANA#U0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F10KBCANA#U0
IC MCU 16BIT 32KB FLASH 32HWQFN Product overview: R5F10KBCANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10KBCANA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32HWQFN Product overview: R5F10KBCANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10KBCANA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10KBCANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10KBCANA#U0
Microcontrollers R5F10KBCANA#U0
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

Buy Now Datasheet
Microcontrollers - R5F10KBCANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10KBCANA#U0
Microcontrollers R5F10KBCANA#U0
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

Buy Now
Embedded - Microcontrollers - R5F10KBCANA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10KBCANA#U0
Embedded - Microcontrollers R5F10KBCANA#U0
IC MCU 16BIT 32KB FLASH 32HWQFN

IC MCU 16BIT 32KB FLASH 32HWQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10KBCANA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10KBCANA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10KBCANA#U0
IC MCU 16BIT 32KB FLASH 32HWQFN

IC MCU 16BIT 32KB FLASH 32HWQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10KBCANA#U0
16-bit Microcontrollers - MCU R5F10KBCANA#U0
16-bit Microcontrollers - MCU RL78/G1C 32K+2K/5.5K 32VQFN USB PERIP

16-bit Microcontrollers - MCU RL78/G1C 32K+2K/5.5K 32VQFN USB PERIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10KBCANA#U0 R5F10KBCANA#U0-ND 685-R5F10KBCANA#U0 R5F10KBCANA#U0 R5F10KBCANA#U0 R5F10KBCANA#U0 R5F10KBCANA#U0 R5F10KBCANA#U0
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type Other; HWQFN32 Other; 32-WFQFN Exposed Pad Other; Tray Other; 32-WFQFN Exposed Pad Other; 32-WFQFN Exposed Pad Other; 32-WFQFN Exposed Pad
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details