The R5F10KBCANA#40 is a 16-bit microcontroller from the RL78/G1C series by Renesas, designed for USB-based applications. It operates within a voltage range of 2.4 V to 5.5 V and features an ultra-low power consumption profile, with active operation at 71 µA/MHz and a stop mode consuming as low as 0.23 µA. The microcontroller is equipped with 32 KB of flash memory and 5.5 KB of RAM, supporting self-programming and secure boot functions. The device incorporates a high-speed on-chip oscillator with a maximum frequency of 24 MHz, achieving 31 DMIPS performance. It includes multiple communication interfaces such as I²C, SPI, and UART, along with a Direct Memory Access (DMA) controller for efficient data handling. The R5F10KBCANA#40 also features a range of integrated safety functions, including flash memory CRC calculation and RAM parity error checks, making it suitable for applications requiring reliability. The microcontroller is available in a 32-pin plastic HWQFN package and is rated for operation in ambient temperatures from -40°C to +85°C, with an extended option up to +105°C. Its compliance with USB 2.0 standards and support for battery charging specifications further enhance its applicability in various electronic designs.
IC MCU 16BIT 32KB FLASH 32HWQFN Product overview: R5F10KBCANA#40 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10KBCANA#40 can be used for catalog matching and distributor lookup.
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 32KB FLASH 32HWQFN
IC MCU 16BIT 32KB FLASH 32HWQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10KBCANA#40 | 559-R5F10KBCANA#40TR-ND | R5F10KBCANA#40 | R5F10KBCANA#40 | R5F10KBCANA#40 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB | |
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||
| Package Type | Other; Tape & Reel (TR) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |