Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/G1C
Package: Tray
Package / Case: 32-WFQFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 32-HWQFN (5x5)
Base Product Number: R5F10
Connectivity: CSI, I²C, UART/USART, USB
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 32KB FLASH 32HWQFN Product overview: R5F10KBCANA#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10KBCANA#20 can be used for catalog matching and distributor lookup.
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 32KB FLASH 32HWQFN
IC MCU 16BIT 32KB FLASH 32HWQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10KBCANA#20-ND | 685-R5F10KBCANA#20 | R5F10KBCANA#20 | R5F10KBCANA#20 | R5F10KBCANA#20 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 8x8/10b | |||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 32 KB |