Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F10KBCAFP#V0

Description
R5F10KB - Microcontroller, 16-Bit, FLASH, RL78 CPU
Request a Quote Datasheet
Description
R5F10KB - Microcontroller, 16-Bit, FLASH, RL78 CPU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F10KBCAFP#V0 - Rochester Electronics
Newburyport, MA, United States
R5F10KB - Microcontroller, 16-Bit, FLASH, RL78 CPU

R5F10KB - Microcontroller, 16-Bit, FLASH, RL78 CPU

Supplier's Site Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F10KBCAFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F10KBCAFP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F10KBCAFP#V0
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F10KBCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10KBCAFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F10KBCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10KBCAFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1159795-R5F10KBCAFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1159795-R5F10KBCAFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1159795-R5F10KBCAFP#V0
Win Source Part Number: 1159795-R5F10KBCAFP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G1C Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 5.5K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F10

Win Source Part Number: 1159795-R5F10KBCAFP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G1C
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 5.5K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10

Buy Now Datasheet
Microcontrollers - R5F10KBCAFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10KBCAFP#V0-ND
Microcontrollers R5F10KBCAFP#V0-ND
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10KBCAFP#V0
16-bit Microcontrollers - MCU R5F10KBCAFP#V0
16-bit Microcontrollers - MCU RL78/G1C 32kb+2kb/5.5kb 32LQFP USB PERIP

16-bit Microcontrollers - MCU RL78/G1C 32kb+2kb/5.5kb 32LQFP USB PERIP

Buy Now Datasheet
Embedded - Microcontrollers - R5F10KBCAFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10KBCAFP#V0
Embedded - Microcontrollers R5F10KBCAFP#V0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - R5F10KBCAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10KBCAFP#V0
Microcontrollers R5F10KBCAFP#V0
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10KBCAFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10KBCAFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10KBCAFP#V0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10KBCAFP#V0 685-R5F10KBCAFP#V0 1159795-R5F10KBCAFP#V0 R5F10KBCAFP#V0-ND R5F10KBCAFP#V0 R5F10KBCAFP#V0 R5F10KBCAFP#V0 R5F10KBCAFP#V0
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; LQFP Other; Tray LFQP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers