The R5F10JGCANA#U0 is a 16-bit microcontroller from the RL78/G1C series by Renesas, designed for USB-based applications. It operates within a voltage range of 2.4 V to 5.5 V and features an ultra-low power consumption profile, with operating current as low as 71 µA/MHz and sleep modes consuming only 0.23 µA. The microcontroller is equipped with 32 KB of flash memory and 5.5 KB of RAM, supporting self-programming and secure boot functions. This device utilizes a 24 MHz RL78 CPU core, delivering 31 DMIPS performance, and features a high-speed on-chip oscillator with ±1% accuracy across a temperature range of -20°C to +85°C. It includes a USB host/function controller compliant with USB 2.0 specifications, capable of full-speed and low-speed transfers, and supports battery charging modes as per Apple,Äôs MFi specification. The R5F10JGCANA#U0 also offers multiple communication interfaces, including I²C, SPI, and UART, along with rich analog capabilities such as an ADC with up to 9 channels. Safety features include flash memory CRC calculation and RAM parity error checks, making it suitable for applications requiring reliability. The microcontroller is available in a 48-pin plastic HWQFN package, making it compact for various embedded applications.
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
Microcontroller, 16-Bit, FLASH, RL78 CPU
16-bit Microcontrollers - MCU RL78/G1x 32K 5.5K HWQFN48 -40 to +85C
IC MCU 16BIT 32KB FLASH 48HWQFN
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
IC MCU 16BIT 32KB FLASH 48HWQFN
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10JGCANA#U0-ND | R5F10JGCANA#U0 | R5F10JGCANA#U0 | R5F10JGCANA#U0 | R5F10JGCANA#U0 | R5F10JGCANA#U0 | R5F10JGCANA#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 9x8/10b | ||||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB | |||
| ROM | 32 KB |