IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F10JGCAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10JGCAFB#V0 can be used for catalog matching and distributor lookup.
Microcontroller, 16-Bit, FLASH, RL78 CPU
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
Manufacturer: Renesas Electronics America
Win Source Part Number: 792913-R5F10JGCAFB#V
Series: RL78/G1C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 24MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 5.5K x 8
Data Converters: A/D 9x8/10b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.5 V
Family Name: R5F10JGCAFB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LFQFP (7x7)
Alternative Parts (Cross-Reference): P9S12P128J0MFTR; P3S12P128CFTR; S9S12P96J0CFTR; P3S12P128J0VFT;
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 48LFQFP
16-bit Microcontrollers - MCU RL78/G1x 32K 5.5K LFQFP48 -40 to +85C
IC MCU 16BIT 32KB FLASH 48LFQFP
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10JGCAFB#V0 | R5F10JGCAFB#V0 | R5F10JGCAFB#V0-ND | 792913-R5F10JGCAFB#V0 | R5F10JGCAFB#V0 | R5F10JGCAFB#V0 | R5F10JGCAFB#V0 | R5F10JGCAFB#V0 | R5F10JGCAFB#V0 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F10JGCAFB#V0 | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 5.5 KB | 5.5 KB | 32 KB | 5.5 KB | 5.5 KB | 5.5 KB | |||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 volts | |||||
| Package Type | Other; Tray | QFP; Other; LQFP | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |