Renesas Electronics Corporation Microcontrollers R5F10JBCGFP#V0

Description
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10JBCGFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10JBCGFP#V0-ND
Microcontrollers R5F10JBCGFP#V0-ND
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F10JBCGFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10JBCGFP#V0
Microcontrollers R5F10JBCGFP#V0
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10JBCGFP#V0
16-bit Microcontrollers - MCU R5F10JBCGFP#V0
16-bit Microcontrollers - MCU RL78/G1C 32k/5.5k 32LQFP -40TO105 HOST/P

16-bit Microcontrollers - MCU RL78/G1C 32k/5.5k 32LQFP -40TO105 HOST/P

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10JBCGFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10JBCGFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10JBCGFP#V0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - R5F10JBCGFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10JBCGFP#V0
Embedded - Microcontrollers R5F10JBCGFP#V0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10JBCGFP#V0-ND R5F10JBCGFP#V0 R5F10JBCGFP#V0 R5F10JBCGFP#V0 R5F10JBCGFP#V0
Product Name Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x8/10b
RAM 5.5 KB 5.5 KB 5.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers