RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
Compact, Low Power Microcontrollers Supporting USB Communications and Rapid Charging
IC MCU 16BIT 32KB FLASH 32HWQFN
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 32KB FLASH 32HWQFN
16-bit Microcontrollers - MCU RL78/G1C 32kb+2kb/5.5kb 32VQFN Host/Peri
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10JBCANA#U0-ND | R5F10JBCANA#U0 | R5F10JBCANA#U0 | R5F10JBCANA#U0 | R5F10JBCANA#U0 | R5F10JBCANA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 8x8/10b | |||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |||
| ROM | 32 KB |