RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 32KB FLASH 32LQFP
IC MCU 16BIT 32KB FLASH 32LQFP
16-bit Microcontrollers - MCU RL78/G1C 32kb+2kb/5.5kb 32LQFP Host/Peri
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
RL78 RL78/G1C Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 32KB FLASH 32LQFP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10JBCAFP#V0-ND | R5F10JBCAFP#V0 | R5F10JBCAFP#V0 | R5F10JBCAFP#V0 | R5F10JBCAFP#V0 | R5F10JBCAFP#V0 | R5F10JBCAFP#V0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 8x8/10b | ||||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 32 KB |