ERROR: no product mention
RL78 RL78/G1E Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 64KB FLASH 80LFQFP
RL78 RL78/G1E Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 64KB FLASH 80LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10FMEDFB#YK1-ND | R5F10FMEDFB#YK1 | R5F10FMEDFB#YK1 | R5F10FMEDFB#YK1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 17x8/12b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |