Microcontroller, 16-Bit, RL78 CPU
RL78 RL78/G1E Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-HWQFN (9x9)
RL78 RL78/G1E Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-WQFN (9x9)
IC MCU 16BIT 32KB FLASH 64HWQFN
| Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10FLCDNA#U0 | R5F10FLCDNA#U0 | R5F10FLCDNA#U0 | R5F10FLCDNA#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | |
| Package Type | Other; HWQFN64 | Other; 64-WFQFN Exposed Pad | Other; 64-WFQFN Exposed Pad | |
| Clock Speed | 32 MHz | 32 MHz |