Renesas Electronics Corporation Microcontrollers R5F10ELDAFB#X0

Description
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10ELDAFB#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10ELDAFB#X0TR-ND
Microcontrollers 559-R5F10ELDAFB#X0TR-ND
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Microcontrollers - 559-R5F10ELDAFB#X0CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10ELDAFB#X0CT-ND
Microcontrollers 559-R5F10ELDAFB#X0CT-ND
IC MCU 16BIT 48KB FLASH 64LFQFP

IC MCU 16BIT 48KB FLASH 64LFQFP

Buy Now
Microcontrollers - R5F10ELDAFB#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10ELDAFB#X0
Microcontrollers R5F10ELDAFB#X0
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F10ELDAFB#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10ELDAFB#X0
Embedded - Microcontrollers R5F10ELDAFB#X0
IC MCU 16BIT 48KB FLASH 64LFQFP

IC MCU 16BIT 48KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10ELDAFB#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10ELDAFB#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10ELDAFB#X0
IC MCU 16BIT 48KB FLASH 64LFQFP

IC MCU 16BIT 48KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10ELDAFB#X0TR-ND R5F10ELDAFB#X0 R5F10ELDAFB#X0 R5F10ELDAFB#X0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 28x8/12b
RAM 3 KB 3 KB 3 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - C161PILF3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP100
View Details
5 suppliers