Renesas Electronics Corporation Microcontrollers R5F10ELDABG#U0

Description
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-VFBGA (4x4)
Request a Quote Datasheet
Description
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-VFBGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10ELDABG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10ELDABG#U0-ND
Microcontrollers R5F10ELDABG#U0-ND
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-VFBGA (4x4)

RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-VFBGA (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10ELDABG#U0
16-bit Microcontrollers - MCU R5F10ELDABG#U0
16-bit Microcontrollers - MCU RL78G1A 48K+4K/3 64VFBGA Tray

16-bit Microcontrollers - MCU RL78G1A 48K+4K/3 64VFBGA Tray

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
R5F10ELDABG#U0
Embedded - Microcontrollers R5F10ELDABG#U0
IC MCU 16BIT 48KB FLASH 64VFBGA

IC MCU 16BIT 48KB FLASH 64VFBGA

Supplier's Site Datasheet
Microcontrollers - R5F10ELDABG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10ELDABG#U0
Microcontrollers R5F10ELDABG#U0
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-VFBGA (4x4)

RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-VFBGA (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10ELDABG#U0-ND R5F10ELDABG#U0 R5F10ELDABG#U0 R5F10ELDABG#U0
Product Name Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz
Bits Other; A/D 28x12b
RAM 3 KB 3 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details