Microcontroller, 16-Bit, FLASH, RL78 CPU
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)
RL78 RL78/G1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 64KB FLASH 32HWQFN
16-bit Microcontrollers - MCU RL78/G1A 64+4/4 32WQFN 5x5
IC MCU 16BIT 64KB FLASH 32HWQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10EBEANA#U0 | R5F10EBEANA#U0-ND | R5F10EBEANA#U0 | R5F10EBEANA#U0 | R5F10EBEANA#U0 | R5F10EBEANA#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | Other; HWQFN32 | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |