RL78 RL78/D1x Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 256KB FLSH 100LFQFP
IC MCU 16BIT 256KB FLSH 100LFQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10DPJCLFB#32G | R5F10DPJCLFB#32G | R5F10DPJCLFB#32G |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 16 KB | 16 KB |