Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F10DPGJFB#V2 R5F10DPGJFB#V2

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144738-R5F10DPGJFB# V2 Frequency: 32 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: RL78 Number of I/Os: 78 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144738-R5F10DPGJFB# V2 Frequency: 32 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: RL78 Number of I/Os: 78 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F10DPGJFB#V2 - 1144738-R5F10DPGJFB#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10DPGJFB#V2
1144738-R5F10DPGJFB#V2
Embedded - Embedded - Microcontrollers - R5F10DPGJFB#V2 1144738-R5F10DPGJFB#V2
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144738-R5F10DPGJFB# V2 Frequency: 32 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART, USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: RL78 Number of I/Os: 78 Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144738-R5F10DPGJFB#V2
Frequency: 32 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, LIN, UART, USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: RL78
Number of I/Os: 78
Max Operating Temperature: 85 °C

Buy Now
16-bit 128KB 3.3V 5V Embedded Microcontroller MCU - 685-R5F10DPGJFB#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 128KB 3.3V 5V Embedded Microcontroller MCU
685-R5F10DPGJFB#V2
16-bit 128KB 3.3V 5V Embedded Microcontroller MCU 685-R5F10DPGJFB#V2
MCU 16-Bit RL78/D1A RL78 CISC 128KB Flash 3.3V/5V 100-Pin LFQFP Tray Product overview: R5F10DPGJFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10DPGJFB#V2 can be used for catalog matching and distributor lookup.

MCU 16-Bit RL78/D1A RL78 CISC 128KB Flash 3.3V/5V 100-Pin LFQFP Tray Product overview: R5F10DPGJFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10DPGJFB#V2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1144738-R5F10DPGJFB#V2 685-R5F10DPGJFB#V2
Product Name Embedded - Embedded - Microcontrollers - R5F10DPGJFB#V2 16-bit 128KB 3.3V 5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ALM/B - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C02407500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers