RL78 RL78/D1x Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLSH 100LFQFP
IC MCU 16BIT 128KB FLSH 100LFQFP
RL78 RL78/D1x Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10DPGCJFB#56TR-ND | R5F10DPGCJFB#56 | R5F10DPGCJFB#56 | R5F10DPGCJFB#56 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 9x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB |