IC MCU 16BIT 64KB FLASH 80LFQFP
IC MCU 16BIT 64KB FLASH 80LFQFP
RL78 RL78/D1x Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LFQFP (12x12)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10DMECLFB#32G | R5F10DMECLFB#32G | R5F10DMECLFB#32G |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 4 KB | 4 KB |