RL78 RL78/D1x Microcontroller IC 16-Bit 24MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
RL78 RL78/D1x Microcontroller IC 16-Bit 24MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 48KB FLASH 64LFQFP
IC MCU 16BIT 48KB FLASH 64LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10CLDCLFB#56TR-ND | R5F10CLDCLFB#56 | R5F10CLDCLFB#56 | R5F10CLDCLFB#56 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 5x10b | |||
| RAM | 3 KB | 3 KB | 3 KB | |
| ROM | 48 KB |