IC MCU 16BIT 24KB FLASH 48LFQFP
IC MCU 16BIT 24KB FLASH 48LFQFP
RL78 RL78/D1x Microcontroller IC 16-Bit 32MHz 24KB (24K x 8) FLASH 48-LFQFP (7x7)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10CGBCJFB#32 | R5F10CGBCJFB#32 | R5F10CGBCJFB#32 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 2 KB | 2 KB |