RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LFQFP
IC MCU 16BIT 128KB FLASH 80LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10BMGCKFB#35-ND | R5F10BMGCKFB#35 | R5F10BMGCKFB#35 | R5F10BMGCKFB#35 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 22x10b SAR | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB |