IC MCU 16BIT 96KB FLASH 80LFQFP
RL78 RL78/F13 Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 96KB FLASH 80LFQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10BMFCKFB#35 | R5F10BMFCKFB#35 | R5F10BMFCKFB#35 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 6 KB | 6 KB |