IC MCU 16BIT 128KB FLASH 48VFQFN
RL78 RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 48-HVQFN (7x7)
16BIT MCU RL78(AUTO)/F13-CAN Q04
IC MCU 16BIT 128KB FLASH 48VFQFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10BGGKNA#U5-ND | R5F10BGGKNA#U5 | R5F10BGGKNA#U5 | R5F10BGGKNA#U5 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz |
| Bits | Other; A/D 17x10b SAR | |||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB |
| ROM | 128 KB |