IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F10BGGCLFB#15Q from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10BGGCLFB#15Q
IC MCU 16BIT 128KB FLASH 48LFQFP
IC MCU 16BIT 128KB FLASH 48LFQFP
RL78 RL78/F13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10BGGCLFB#15Q | R5F10BGGCLFB#15Q | R5F10BGGCLFB#15Q | R5F10BGGCLFB#15Q |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tray | QFP; Other; 48-LQFP |