IC MCU 16BIT 128KB FLASH 30LSSOP Product overview: R5F10BAGKSP#W5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10BAGKSP#W5 can be used for catalog matching and distributor lookup.
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 30-LSSOP
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, RL78/F13
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: RL78
Core Size: 16-Bit
Speed: 24MHz
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 30-LSSOP
IC MCU 16BIT 128KB FLASH 30LSSOP
IC MCU 16BIT 128KB FLASH 30LSSOP
IC MCU 16BIT 128KB FLASH 30LSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10BAGKSP#W5 | 559-R5F10BAGKSP#W5TR-ND | R5F10BAGKSP#W5 | R5F10BAGKSP#W5 | R5F10BAGKSP#W5 | R5F10BAGKSP#W5 | |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| I/O Ports | 23 | 23 | 23 |