Renesas Electronics Corporation Microcontrollers R5F10BAGKSP#G5

Description
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 30-LSSOP
Request a Quote Datasheet
Description
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 30-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10BAGKSP#G5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10BAGKSP#G5-ND
Microcontrollers 559-R5F10BAGKSP#G5-ND
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 30-LSSOP

RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Automotive, AEC-Q100, RL78/F13 Package: Tray Product Status: Active Core Processor: RL78 Core Size: 16-Bit Speed: 24MHz Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, RL78/F13
Package: Tray
Product Status: Active
Core Processor: RL78
Core Size: 16-Bit
Speed: 24MHz
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F10BAGKSP#G5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F10BAGKSP#G5
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F10BAGKSP#G5
IC MCU 16BIT 128KB FLASH 30LSSOP Product overview: R5F10BAGKSP#G5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10BAGKSP#G5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 30LSSOP Product overview: R5F10BAGKSP#G5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10BAGKSP#G5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10BAGKSP#G5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10BAGKSP#G5
Microcontrollers R5F10BAGKSP#G5
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 30-LSSOP

RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Microcontrollers - R5F10BAGKSP#G5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10BAGKSP#G5
Microcontrollers R5F10BAGKSP#G5
16BIT MCU RL78/F13 128K 8K -40/+

16BIT MCU RL78/F13 128K 8K -40/+

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10BAGKSP#G5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10BAGKSP#G5
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10BAGKSP#G5
16BIT MCU RL78/F13 128K 8K -40/+

16BIT MCU RL78/F13 128K 8K -40/+

Supplier's Site
Embedded - Microcontrollers - R5F10BAGKSP#G5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10BAGKSP#G5
Embedded - Microcontrollers R5F10BAGKSP#G5
16BIT MCU RL78/F13 128K 8K -40/+

16BIT MCU RL78/F13 128K 8K -40/+

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10BAGKSP#G5-ND 685-R5F10BAGKSP#G5 R5F10BAGKSP#G5 R5F10BAGKSP#G5 R5F10BAGKSP#G5 R5F10BAGKSP#G5
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 14x10b SAR
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7870AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details