RL78 RL78/F13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP
IC MCU 16BIT 32KB FLASH 30LSSOP Product overview: R5F10BACLSP#W5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10BACLSP#W5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 991451-R5F10BACLSP#W
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/F13
Core Processor: RL78
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 12x10b SAR
Oscillator Type: Internal
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10
16-bit Microcontrollers - MCU 16BIT MCU RL78(AUTO)/F13_F14 S030_300
IC MCU 16BIT 32KB FLASH 30LSSOP
IC MCU 16BIT 32KB FLASH 30LSSOP
RL78 RL78/F13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10BACLSP#W5-ND | 685-R5F10BACLSP#W5 | 991451-R5F10BACLSP#W5 | R5F10BACLSP#W5 | R5F10BACLSP#W5 | R5F10BACLSP#W5 | R5F10BACLSP#W5 |
| Product Name | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b SAR | ||||||
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | ||
| ROM | 32 KB | 4 KB |