Renesas Electronics Corporation Microcontrollers R5F10BACLSP#G5

Description
IC MCU 16BIT 32KB FLASH 30LSSOP
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 30LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10BACLSP#G5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10BACLSP#G5-ND
Microcontrollers 559-R5F10BACLSP#G5-ND
IC MCU 16BIT 32KB FLASH 30LSSOP

IC MCU 16BIT 32KB FLASH 30LSSOP

Buy Now Datasheet
Microcontrollers - R5F10BACLSP#G5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10BACLSP#G5
Microcontrollers R5F10BACLSP#G5
16BIT MCU RL78/F13 32K LSSOP30 -

16BIT MCU RL78/F13 32K LSSOP30 -

Supplier's Site
Microcontrollers - R5F10BACLSP#G5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10BACLSP#G5
Microcontrollers R5F10BACLSP#G5
RL78 RL78/F13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

RL78 RL78/F13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10BACLSP#G5-ND R5F10BACLSP#G5 R5F10BACLSP#G5
Product Name Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x10b SAR
RAM 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161PIL25MCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers