RENESAS ELECTRONICS CORPORATION
R5F10BACKSP#U0 -- EMBEDDED - MICROCONTROLLERS
Renesas Electronics Corporation
Embedded - Microcontrollers
R5F10BACKSP#U0
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10BACKSP#U0
Supplier's Site
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
R5F10BACKSP#U0 |
R5F10BACKSP#U0 |
R5F10BACKSP#U0 |
|
Product Name
|
Embedded - Microcontrollers |
Integrated Circuits (ICs) - Embedded - Microcontrollers |
Microcontrollers |
|
Life Cycle Stage
|
|
Removed
|
Removed; Obsolete
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
8 MHz
View Details
2 suppliers
Data Bus
16 Bit
Life Cycle Stage
Active
Clock Speed
20 MHz
View Details
3 suppliers
Data Bus
8 Bit
Clock Speed
16 MHz
RAM
8 KB
View Details
3 suppliers
Data Bus
32 Bit; 32bit
ROM Type
Flash
Package Type
Other; Tqfn
View Details