ERROR: no product mention
Win Source Part Number: 966313-R5F10ALFKFB#X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F10ALFKFB#X5TR
Product Status: Obsolete
IC MCU 16BIT LFQFP Product overview: R5F10ALFKFB#X5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10ALFKFB#X5 can be used for catalog matching and distributor lookup.
IC MCU 16BIT LFQFP
IC MCU 16BIT LFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 966313-R5F10ALFKFB#X5 | 559-R5F10ALFKFB#X5TR-ND | 685-R5F10ALFKFB#X5 | R5F10ALFKFB#X5 | R5F10ALFKFB#X5 | R5F10ALFKFB#X5 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit |