RENESAS ELECTRONICS CORPORATION
R5F10AGDLFB#X5 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F10AGDLFB#X5
Description
- Microcontroller IC
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
- Microcontroller IC
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10AGDLFB#X5
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
559-R5F10AGDLFB#X5TR-ND |
R5F10AGDLFB#X5 |
R5F10AGDLFB#X5 |
R5F10AGDLFB#X5 |
|
Product Name
|
Microcontrollers |
Integrated Circuits (ICs) - Embedded - Microcontrollers |
Microcontrollers |
Embedded - Microcontrollers |
|
Life Cycle Stage
|
|
Removed
|
Removed; Obsolete
|
|
Unlock Full Specs
to access all available technical data
Similar Products
RAM
1000 KB
ROM Type
Flash
Package Type
Other; Vqfn
View Details
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
Bits
16 Bit
View Details
3 suppliers
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 8x10b
View Details
4 suppliers