IC MCU 16BIT 64KB FLASH 30LSSOP Product overview: R5F10AAEKSP#W5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10AAEKSP#W5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 972154-R5F10AAEKSP#W
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/F13
Core Processor: RL78
Speed: 24MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 10x10b SAR
Oscillator Type: Internal
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F10AAEKSP#W5CT,R5F
Base Product Number: R5F10
RL78 RL78/F13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 30-LSSOP
IC MCU 16BIT 64KB FLASH 30LSSOP
IC MCU 16BIT 64KB FLASH 30LSSOP
IC MCU 16BIT 64KB FLASH 30LSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10AAEKSP#W5 | 972154-R5F10AAEKSP#W5 | R5F10AAEKSP#W5 | R5F10AAEKSP#W5 | R5F10AAEKSP#W5 | R5F10AAEKSP#W5 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| I/O Ports | 23 | 23 | 23 | 23 | ||
| Package Type | Other; Tape & Reel (TR) | SSOP | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | Other; 30-LSSOP (0.240", 6.10mm Width) | SSOP |