IC MCU 16BIT 64KB FLASH 20LSSOP
IC MCU 16BIT 64KB FLASH 20LSSOP Product overview: R5F10A6EKSP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10A6EKSP#U5 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 64KB FLASH 20LSSOP
16BIT MCU RL78(AUTO)/F13 S020_30
RL78 RL78/F13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 20-LSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10A6EKSP#U5-ND | 685-R5F10A6EKSP#U5 | R5F10A6EKSP#U5 | R5F10A6EKSP#U5 | R5F10A6EKSP#U5 |
| Product Name | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz |
| Bits | Other; A/D 6x10b SAR | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB |
| ROM | 64 KB | 4 KB |