Renesas Electronics Corporation Microcontrollers R5F10A6EKSP#G5

Description
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10A6EKSP#G5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10A6EKSP#G5-ND
Microcontrollers 559-R5F10A6EKSP#G5-ND
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 20-LSSOP

RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Automotive, AEC-Q100, RL78/F13 Package: Tray Product Status: Active Core Processor: RL78 Core Size: 16-Bit Speed: 24MHz Connectivity: CSI, I²C, LINbus, SPI, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, RL78/F13
Package: Tray
Product Status: Active
Core Processor: RL78
Core Size: 16-Bit
Speed: 24MHz
Connectivity: CSI, I²C, LINbus, SPI, UART/USART

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F10A6EKSP#G5
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F10A6EKSP#G5
IC MCU 16BIT 64KB FLASH 20LSSOP Product overview: R5F10A6EKSP#G5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10A6EKSP#G5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 20LSSOP Product overview: R5F10A6EKSP#G5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10A6EKSP#G5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F10A6EKSP#G5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10A6EKSP#G5
Embedded - Microcontrollers R5F10A6EKSP#G5
IC MCU 16BIT 64KB FLASH 20LSSOP

IC MCU 16BIT 64KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10A6EKSP#G5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10A6EKSP#G5
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10A6EKSP#G5
IC MCU 16BIT 64KB FLASH 20LSSOP

IC MCU 16BIT 64KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F10A6EKSP#G5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10A6EKSP#G5
Microcontrollers R5F10A6EKSP#G5
RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 20-LSSOP

RL78 Automotive, AEC-Q100, RL78/F13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10A6EKSP#G5-ND 685-R5F10A6EKSP#G5 R5F10A6EKSP#G5 R5F10A6EKSP#G5 R5F10A6EKSP#G5
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 6x10b SAR
RAM 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers