Renesas Electronics Corporation Microcontrollers R5F109LECJFB#10

Description
IC MCU 16BIT 64KB FLASH 64LQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 64LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F109LECJFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F109LECJFB#10-ND
Microcontrollers 559-R5F109LECJFB#10-ND
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Buy Now Datasheet
Microcontrollers - R5F109LECJFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F109LECJFB#10
Microcontrollers R5F109LECJFB#10
RL78 RL78/F12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/F12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Microcontrollers - R5F109LECJFB#10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F109LECJFB#10
Microcontrollers R5F109LECJFB#10
16BIT MCU RL78/F12 64K LFQFP64 -

16BIT MCU RL78/F12 64K LFQFP64 -

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F109LECJFB#10-ND R5F109LECJFB#10 R5F109LECJFB#10
Product Name Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x8/10b
RAM 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C167SRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers