IC MCU 16BIT 64KB FLASH 48LFQFP
RL78 RL78/F12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 64KB FLASH 48LFQFP
IC MCU 16BIT 64KB FLASH 48LFQFP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F109GECKFB#50G | R5F109GECKFB#50G | R5F109GECKFB#50G | R5F109GECKFB#50G |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |