Manufacturer: Renesas Electronics America
Win Source Part Number: 890998-R5F109GCJFB#V
Features: series Microcontroller IC
Package: Tray
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
IC MCU 16BIT LFQFP Product overview: R5F109GCJFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F109GCJFB#V0 can be used for catalog matching and distributor lookup.
IC MCU 16BIT LFQFP
IC MCU 16BIT LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 890998-R5F109GCJFB#V0 | 685-R5F109GCJFB#V0 | R5F109GCJFB#V0 | R5F109GCJFB#V0 | R5F109GCJFB#V0 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F109GCJFB#V0 | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit |