RL78 RL78/F12 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 32KB FLASH 48LFQFP
IC MCU 16BIT 32KB FLASH 48LFQFP
RL78 RL78/F12 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F109GCCJFB#10-ND | R5F109GCCJFB#10 | R5F109GCCJFB#10 | R5F109GCCJFB#10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x8/10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |