IC MCU 16BIT 64KB FLASH 30LSSOP
RL78 RL78/F12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 30-LSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F109AEKSP#H0-ND | R5F109AEKSP#H0 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz |
| Bits | Other; A/D 8x8/10b | |
| RAM | 4 KB | 4 KB |
| ROM | 64 KB |