16-BIT MCU RL78/F12(AUTO) S030_3 Product overview: R5F109ACKSP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F109ACKSP#X0 can be used for catalog matching and distributor lookup.
16-BIT MCU RL78/F12(AUTO) S030_3
16-BIT MCU RL78/F12(AUTO) S030_3
16-BIT MCU RL78/F12(AUTO) S030_3
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F109ACKSP#X0 | 559-R5F109ACKSP#X0TR-ND | R5F109ACKSP#X0 | R5F109ACKSP#X0 |
| Product Name | 16-bit Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |
| I/O Ports | 26 | 21 | ||
| Package Type | Other; Tape & Reel (TR) | Other; "30-LSSOP (0.240"", 6.10mm Width)" | Other; 30-LSSOP (0.240", 6.10mm Width) | SOP; Other; 30-LSSOP (0.240\", 6.10mm Width) |