RL78/F12 30PIN SSOP 16K -40 TO +
RL78/F12 30PIN SSOP 16K -40 TO + Product overview: R5F109AAKSP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SSOP, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F109AAKSP#X0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964138-R5F109AAKSP#X
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: LSSOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RL78/F12 30PIN SSOP 16K -40 TO +
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F109AAKSP#X0TR-ND | 685-R5F109AAKSP#X0 | 964138-R5F109AAKSP#X0 | R5F109AAKSP#X0 |
| Product Name | Microcontrollers | SSOP Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F109AAKSP#X0 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b SAR | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |