16BIT MCU RL78/F12 32K 20SSOP -4
16BIT MCU RL78/F12 32K 20SSOP -4
16BIT MCU RL78/F12 32K 20SSOP -4
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F1096CKSP#X0TR-ND | R5F1096CKSP#X0 | R5F1096CKSP#X0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 4x8/10b SAR | ||
| RAM | 2 KB | 2 KB | 2 KB |
| ROM | 32 KB |