Renesas Electronics Corporation 16-bit 16KB 3.3V 5V Embedded Microcontroller MCU R5F1096AKSP#V0

Description
MCU 16-Bit RL78/F12 RL78 CISC 16KB Flash 3.3V/5V 20-Pin LSSOP Tray Product overview: R5F1096AKSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1096AKSP#V0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-Bit RL78/F12 RL78 CISC 16KB Flash 3.3V/5V 20-Pin LSSOP Tray Product overview: R5F1096AKSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1096AKSP#V0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU - 685-R5F1096AKSP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU
685-R5F1096AKSP#V0
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU 685-R5F1096AKSP#V0
MCU 16-Bit RL78/F12 RL78 CISC 16KB Flash 3.3V/5V 20-Pin LSSOP Tray Product overview: R5F1096AKSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1096AKSP#V0 can be used for catalog matching and distributor lookup.

MCU 16-Bit RL78/F12 RL78 CISC 16KB Flash 3.3V/5V 20-Pin LSSOP Tray Product overview: R5F1096AKSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1096AKSP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F1096AKSP#V0 - 966310-R5F1096AKSP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F1096AKSP#V0
966310-R5F1096AKSP#V0
Embedded - Embedded - Microcontrollers - R5F1096AKSP#V0 966310-R5F1096AKSP#V0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966310-R5F1096AKSP#V 0 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966310-R5F1096AKSP#V0
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F1096AKSP#V0 966310-R5F1096AKSP#V0
Product Name 16-bit 16KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F1096AKSP#V0
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details