RL78/F12 MCU 8K 20SSOP -40 TO +1 Product overview: R5F10968KSP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10968KSP#X0 can be used for catalog matching and distributor lookup.
RL78/F12 MCU 8K 20SSOP -40 TO +1
RL78/F12 MCU 8K 20SSOP -40 TO +1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10968KSP#X0 | 559-R5F10968KSP#X0TR-ND | R5F10968KSP#X0 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 0.5120 KB | 0.5120 KB | 512 KB |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |
| I/O Ports | 16 | ||
| Package Type | Other; Tape & Reel (TR) | Other; "20-LSSOP (0.240"", 6.10mm Width)" | SOP; Other; 20-LSSOP (0.240\", 6.10mm Width) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |