The R5F107AEGSP#X0 is a 16-bit microcontroller from the RL78/I1A series by Renesas, designed for low power applications. It operates within a voltage range of 2.7 V to 5.5 V and features a maximum operating frequency of 32 MHz, delivering 41 DMIPS. The microcontroller includes 32 KB to 64 KB of flash memory, 4 KB of data flash, and options for 2 KB to 4 KB of RAM. It supports ultra-low power consumption modes, with a stop mode current of 0.23 µA and a halt mode current of 0.60 µA. The device is equipped with multiple communication interfaces, including I²C, SPI, and UART, and features rich analog capabilities such as an ADC with up to 11 channels and internal voltage reference. It also includes advanced timer functions for PWM output and safety features compliant with IEC or UL 60730 standards. The operating temperature range is from -40°C to +105°C, with an extended option up to +125°C. The microcontroller is packaged in a 30-pin LSSOP format, making it suitable for compact designs in applications like inverter control and digital power management.
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 30-LSSOP
Win Source Part Number: 1349538-R5F107AEGSP#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RL78/I1A
Core Processor: RL78
Speed: 32MHz
Package: Tape & Reel
Standard Package: 2,500
Core Size: 16-Bit
Connectivity: I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F107
IC MCU 16BIT 64KB FLASH 30LSSOP Product overview: R5F107AEGSP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F107AEGSP#X0 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 64KB FLASH 30LSSOP
16-bit Microcontrollers - MCU RL78I1A 64+0/4KB 30SSOP T&R
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 30-LSSOP
IC MCU 16BIT 64KB FLASH 30LSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F107AEGSP#X0TR-ND | 1349538-R5F107AEGSP#X0 | 685-R5F107AEGSP#X0 | R5F107AEGSP#X0 | R5F107AEGSP#X0 | R5F107AEGSP#X0 | R5F107AEGSP#X0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 11x8/10b | ||||||
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |