RL78 RL78/G11 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 25-LGA (3x3)
IC MCU 16BIT 16KB FLASH 25LGA
RL78 RL78/G11 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 25-LGA (3x3)
IC MCU 16BIT 16KB FLASH 25LGA
16-bit Microcontrollers - MCU RL78/G11 16K/1.5K 25WFLGA -40_+105C T&R
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1058AGLA#W0-ND | R5F1058AGLA#W0 | R5F1058AGLA#W0 | R5F1058AGLA#W0 | R5F1058AGLA#W0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 11x10b; D/A 2x8b | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 16 KB |