RL78 RL78/G11 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 25-LGA (3x3)
RL78 RL78/G11 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 25-LGA (3x3)
IC MCU 16BIT 16KB FLASH 25LGA
16-bit Microcontrollers - MCU RL78/G11 16K/1.5K+2K 25WFLGA -40_+85C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F1058AALA#U0-ND | R5F1058AALA#U0 | R5F1058AALA#U0 | R5F1058AALA#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 11x10b; D/A 2x8b | |||
| RAM | 1.5 KB | 1.5 KB | ||
| ROM | 16 KB |