IC MCU 16BIT 16KB FLASH 20LSSOP
RL78 RL78/G11 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F1056AASM#10TR-ND | R5F1056AASM#10 | R5F1056AASM#10 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |
| Bits | 8 Bit; Other; A/D 11x10b; D/A 2x8b | ||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB |
| ROM | 16 KB |